Digital Amplifier Stereo Power Stage 56-HTSSOP 0 to 70 Product overview: TAS5112DFD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5112DFD can be used for catalog matching and distributor lookup.
Audio Amplifier, 62W, 2 Channel(s), 1 Func, PDSO56
Manufacturer: Texas Instruments
Win Source Part Number: 1105456-TAS5112DFD
Packaging: Tube/Rail
Type: Class D
Features: Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 62W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 16 V to 25.5 V
Alternative Parts (Cross-Reference): TAS5112DFDRG4; TAS5112DFDR; TAS5112DFD; TAS5112DFDG4;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 62W 56HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TAS5112DFD | TAS5112DFD | 1105456-TAS5112DFD | TAS5112DFD | TAS5112DFD |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5112DFD | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | SSOP; SOP; TSSOP; TSSOP56 | SSOP; SOP; TSSOP; 56-HTSSOP | 56-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 56-PowerTSSOP (0.240\", 6.10mm Width) |
| Standards | RoHS |