Manufacturer: Texas Instruments
Win Source Part Number: 796310-TAS5121DKDRG4
Series: PurePath Digital
Packaging: Reel package
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-HSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 100W 36HSSOP Product overview: TAS5121DKDRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5121DKDRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
IC AMP CLASS D MONO 100W 36HSSOP
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
IC AMP CLASS D MONO 100W 36HSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 796310-TAS5121DKDRG4 | 742-TAS5121DKDRG4 | TAS5121DKDRG4-ND | TAS5121DKDRG4 | TAS5121DKDRG4 | TAS5121DKDRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5121DKDRG4 | 100W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class D | Class D | Class D |