Texas Instruments PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp PGA203KPG4

Description
Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP
Request a Quote Datasheet
Description
Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp - PGA203KPG4 - Texas Instruments
Dallas, TX, United States
PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp
PGA203KPG4
PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp PGA203KPG4
Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP

Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA203KPG4 - 061434-PGA203KPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA203KPG4
061434-PGA203KPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA203KPG4 061434-PGA203KPG4
Manufacturer: Texas Instruments Win Source Part Number: 061434-PGA203KPG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 20 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 12 V to 36 V, ±6 V to 18 V Operating Supply Current: 6.5mA Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061434-PGA203KPG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 20 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 12 V to 36 V, ±6 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1MHz Operational Amplifier IC
687-PGA203KPG4
1MHz Operational Amplifier IC 687-PGA203KPG4
Programmable Gain Instrumentation Amp, 1MHz BW, 80dB CMRR, 10GR Rin Product overview: PGA203KPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA203KPG4 can be used for catalog matching and distributor lookup.

Programmable Gain Instrumentation Amp, 1MHz BW, 80dB CMRR, 10GR Rin Product overview: PGA203KPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA203KPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - PGA203KPG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PGA203KPG4-ND
Instrumentation, Op Amps, Buffer Amps PGA203KPG4-ND
Instrumentation Amplifier 1 Circuit 14-PDIP

Instrumentation Amplifier 1 Circuit 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA203KPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA203KPG4
Instrumentation, OP Amps, Buffer Amps PGA203KPG4
Instrumentation Amplifier 1 Circuit 14-PDIP

Instrumentation Amplifier 1 Circuit 14-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - PGA203KPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA203KPG4
Instrumentation, OP Amps, Buffer Amps PGA203KPG4
Instrumentation Amplifier 1 Circuit 14-PDIP

Instrumentation Amplifier 1 Circuit 14-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA203KPG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PGA203KPG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PGA203KPG4
IC INST AMP 1 CIRCUIT 14DIP

IC INST AMP 1 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number PGA203KPG4 061434-PGA203KPG4 687-PGA203KPG4 PGA203KPG4-ND PGA203KPG4 PGA203KPG4 PGA203KPG4
Product Name PGA203 Digitally Controlled Programmable-Gain Instrumentation Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA203KPG4 1MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 8 V/V
Slew Rate 15 V/µs 20 V/µs 20 V/µs 20 V/µs 20 V/µs 20 V/µs
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts 12 to 36 volts
IBIAS 5.00E-5 µA 1.00E-5 µA 1.00E-5 µA 1.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details