The SA5532A is a dual low-noise operational amplifier with internally compensated unity-gain operation, designed for high-performance audio and video applications. It is available in an SOIC-8 package measuring 4.90mm × 3.91mm and operates over a temperature range of -40°C to +85°C. The device features a typical unity-gain bandwidth of 12MHz, a slew rate of 5V/μs, an input noise voltage of 5nV/√Hz at 1kHz, and a common-mode rejection ratio of 100dB. It supports dual supply voltages from ±5V to ±15V and includes input-protection diodes and output short-circuit protection.
Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5532ADE4 |
| Product Name | SA5532A Dual Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 4000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |