50-W Stereo Digital Amplifier Power Stage 56-HTSSOP 0 to 70
Audio Amplifier, 30W, 2 Channel(s), 1 Func, PDSO56
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081341-TAS5122DCA
Packaging: Tube/Rail
Type: Class D
Features: Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 37W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-HTSSOP
Dimension: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 16 V to 25.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
50-W stereo, 0- to 25.5-V supply, PWM input Class-D audio amplifier 56-HTSSOP 0 to 70 Product overview: TAS5122DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5122DCA can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
IC AMP CLASS D STER 37W 56HTSSOP
Audio Amplifiers TAS5122: Digital Amp Power Stage
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5122DCA | TAS5122DCA | 296-18835-5-ND | 081341-TAS5122DCA | 742-TAS5122DCA | TAS5122DCA | TAS5122DCA | TAS5122DCA |
| Product Name | TAS5122 50-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5122DCA | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; HTSSOP56 | "56-PowerTFSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 56-HTSSOP | Rail/Tube | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | ||
| Standards | RoHS | |||||||
| Life Cycle Stage | Active | Active | ||||||
| Features | Thermal Shutdown Protection |