Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-MSOP-PowerPAD -40 to 85
Video Amp, 1 Voltage Feedback 8-HVSSOP
120MHz Video Amp, 1-Ch, HVSSOP, 16V Product overview: SN10501DGN from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 16V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DGN can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 810884-SN10501DGN
Packaging: Tube
Mounting Style: SMD
Applications: Voltage Feedback
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Slew Rate: 900V/μs
Current - Supply: 14mA
Current - Output / Channel: 100mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Supplier Device Package: 8-MSOP-PowerPad
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Part Number Series: SN10501
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 8MSOP
Video Amp 1 Voltage Feedback 8-HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN10501DGN | 296-18520-5-ND | 737-SN10501DGN | SN10501DGN | 810884-SN10501DGN | SN10501DGN | SN10501DGN | SN10501DGN |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Video Amps and Modules | 120MHz 16V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DGN | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |