The SA5532DRG4 is a dual low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with an operating temperature range of -40°C to 85°C. It features a typical unity-gain bandwidth of 12MHz, a slew rate of 5V/μs, an input noise voltage of 5nV/√Hz at 1kHz, a common-mode rejection ratio of 100dB, and a DC voltage gain of 100V/mV. The device is internally compensated for unity-gain stability and includes input protection diodes and output short-circuit protection. Supply voltage ranges from ±5V to ±15V. It meets ESD ratings of 1000V for both human body model and charged device model.
Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1094327-SA5532DRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OPAMP GP 10MHz 2CH 8SOIC Product overview: SA5532DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5532DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SA5532DRG4 | 1094327-SA5532DRG4 | 687-SA5532DRG4 |
| Product Name | SA5532 Dual Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5532DRG4 | Dual 10MHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | 15 volts |
| VOS | 4 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 4000 microamps | ||
| CMRR | 70 dB |