The SA5532ADR is a dual low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with a recommended operating temperature range of -40°C to +85°C. It features a typical unity-gain bandwidth of 12MHz, a slew rate of 5V/μs, an equivalent input noise voltage of 5nV/√Hz at 1kHz, a common-mode rejection ratio of 100dB, and a DC voltage gain of 100V/mV. The device includes input protection diodes and output short-circuit protection, and is internally compensated for unity-gain operation. It operates from supply voltages of ±5V to ±15V and meets ESD ratings of 1000V HBM and 1000V CDM.
Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 028013-SA5532ADR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 10MHz, Low Noise, 8-SOIC, -40 to 85°C Product overview: SA5532ADR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5532ADR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 10MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
200nA Dual 10MHz SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 10MHZ 8SOIC
Operational Amplifiers - Op Amps Dual Low-Noise Op Amp
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SA5532ADR | 028013-SA5532ADR | SA5532ADR | 296-16994-2-ND | 2683172 | 687-SA5532ADR | SA5532ADR | SA5532ADR | SA5532ADR | 04AJ4479 | SA5532ADR | SA5532ADR | 815-SA5532ADR | SA5532ADR |
| Product Name | SA5532A Dual Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5532ADR | Instrumentation, Op Amps, Buffer Amps | Op Amps | 10MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 10MHZ 8SOIC | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | 15 volts | 10 volts | 10 volts | |||||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||||
| Quiescent Current (IQ) | 4000 microamps | |||||||||||||
| CMRR | 70 dB |