8-W mono automotive Class-D audio amplifier with load dump and I2C diagnostics 16-HTSSOP -40 to 125 Product overview: TAS5431QPWPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5431QPWPRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 968188-TAS5431QPWPRQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Type: Class D
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 8W x 1 @ 4Ohm
Voltage - Supply: 4.5V, 5V ~ 18V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TAS5431QPWPRQ1TR
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP
IC AUDIO AMP D 16-HTSSOP
IC AUDIO AMP D 16-HTSSOP
IC AMPLIFIER
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TAS5431QPWPRQ1 | 968188-TAS5431QPWPRQ1 | 296-TAS5431QPWPRQ1TR-ND | TAS5431QPWPRQ1 | TAS5431QPWPRQ1 | TAS5431QPWPRQ1 | TAS5431QPWPRQ1 |
| Product Name | Automotive HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to ? volts | 4.5 to 18 volts | 4.5 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Power | 8 watts | 8 watts | 8 watts | 8 watts | |||
| Operation Class | Class D | Class D | Class D |