The SN10502 is a dual, rail-to-rail output, high-speed video amplifier with a 100 MHz bandwidth (-3 dB) at a gain of 2 and a slew rate of 900 V/µs. It operates from a single supply of 3 V to 16 V and provides a typical output current of 100 mA. The device achieves 0.007% differential gain and 0.007° differential phase, with harmonic distortion of -78 dBc (HD2) and -85 dBc (HD3) at 5 MHz into a 150 Ω load. It is available in an 8-pin SOIC package with a power dissipation rating of 1.02 W at 25°C and a thermal resistance of 97.5°C/W. The operating junction temperature range is -40°C to 85°C. The PowerPAD™ variant is not applicable to this package. The part is designed for video line driving, imaging, and general-purpose signal conditioning applications.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10502DRG4 |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |
| GBW | 120 MHz |