IC AMP CLASS D STER 37W 56HTSSOP
IC AMP CLASS D STER 37W 56HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 56-HTSSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5122DFDRG4 | TAS5122DFDRG4 | TAS5122DFDRG4 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 25.5 to 16 volts | 16 to 25.5 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 56-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 56-PowerTSSOP (0.240\", 6.10mm Width) | |
| Life Cycle Stage | Removed |