125-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
125-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 Product overview: TAS5352DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5352DDVR can be used for catalog matching and distributor lookup.
TAS5352 125-W Stereo Digital Amplifier Power Stage
IC AMP D MONO/STER 250W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 125W Class D Stereo Power Stage
IC AMP D MONO/STER 250W 44HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5352DDVR | 296-22663-2-ND | 742-TAS5352DDVR | TAS5352DDVR | TAS5352DDVR | TAS5352DDVR | TAS5352DDVR | TAS5352DDVR |
| Product Name | TAS5352 125-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | |||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||||
| Output Power | 250 watts | 250 watts | 250 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |