100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 031866-TAS5342ADDVR
Packaging: Reel - TR
Type: Class D
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 200W x 1 @ 2 Ohm; 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input open loop Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5342ADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5342ADDVR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 200W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 100W Stereo Dig Amp Pwr Stage
IC AMP D MONO/STER 200W 44HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5342ADDVR | 031866-TAS5342ADDVR | 296-29863-2-ND | 742-TAS5342ADDVR | TAS5342ADDVR | TAS5342ADDVR | TAS5342ADDVR | TAS5342ADDVR |
| Product Name | TAS5342A 100-W Stereo Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5342ADDVR | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||||
| Output Power | 200 watts | 200 watts | 200 watts | 200 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |