20-W Stereo Digital Amplifier Power Stage with Feedback 56-HTSSOP -40 to 85
20-W stereo, 10- to 26-V supply, PWM SE input Class-D audio amplifier 56-HTSSOP -40 to 85 Product overview: TAS5601DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5601DCA can be used for catalog matching and distributor lookup.
TAS5601 20-W Stereo Digital Amplifier Power Stage with Feedback
Manufacturer: Texas Instruments
Win Source Part Number: 1264107-TAS5601DCA
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Categories: Integrated Circuits
Supplier Device Package: 56-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5601
Manufacturer Pack Quantity: 35
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 20W x 2 at 8Ohm; 19W x 4 at 4Ohm
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
Audio Amplifiers 20W St Dig Amp Pwr Stage
IC AMP D DUAL/QUAD 20W 56HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5601DCA | 742-TAS5601DCA | TAS5601DCA | 1264107-TAS5601DCA | TAS5601DCA-ND | TAS5601DCA | TAS5601DCA | TAS5601DCA |
| Product Name | TAS5601 20-W Stereo Digital Amplifier Power Stage with Feedback | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5601DCA | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | Rail/Tube | SSOP; SOP; TSSOP; HTSSOP56 | "56-PowerTFSOP (0.240"", 6.10mm Width)" | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 56-PowerTFSOP (0.240, 6.10mm Width) | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 24 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |