Dual general-purpose operational amplifier in 8-pin PDIP package with operating temperature range of -40 °C to 85 °C.
Dual General-Purpose Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1242045-RC4558IPE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Multimedia
Dual Op Amp IC, 3MHz BW, 15V, 8-PDIP Product overview: RC4558IPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558IPE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | RC4558IPE4 | 1242045-RC4558IPE4 | 687-RC4558IPE4 | 815-RC4558IPE4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558IPE4 | Dual 3MHz 15V Operational Amplifier IC | IC OPAMP GP 3MHZ 8DIP |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | ||
| VOS | 6 millivolts | |||
| Quiescent Current (IQ) | 2800 microamps | |||
| CMRR | 70 dB |