The RC4559 is a dual high-performance operational amplifier with matched gain and offset between amplifiers, a unity-gain bandwidth of 3 MHz typical, and a slew rate of 1.5 V/µs typical. It operates from 0°C to 70°C and is available in an 8-pin SOIC package measuring 4.90 mm × 3.90 mm. The device features low input noise voltage of 2 µV/√Hz maximum from 20 Hz to 20 kHz, no latch-up, and a wide common-mode input voltage range. It requires no external frequency compensation and consumes low power. The RC4559DRE4 is a variant of the RC4559 series with a lead finish and RoHS compliance designation, sharing all key electrical and environmental specifications of the series.
Dual High-Performance Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4559DRE4 |
| Product Name | RC4559 Dual High-Performance Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 80 dB |
| GBW | 4 MHz |