Texas Instruments RCV420 Precision 4mA to 20mA Current Loop Receiver RCV420KP

Description
Precision 4mA to 20mA Current Loop Receiver 16-PDIP
Request a Quote Datasheet
Description
Precision 4mA to 20mA Current Loop Receiver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCV420 Precision 4mA to 20mA Current Loop Receiver - RCV420KP - Texas Instruments
Dallas, TX, United States
RCV420 Precision 4mA to 20mA Current Loop Receiver
RCV420KP
RCV420 Precision 4mA to 20mA Current Loop Receiver RCV420KP
Precision 4mA to 20mA Current Loop Receiver 16-PDIP

Precision 4mA to 20mA Current Loop Receiver 16-PDIP

Buy Now Datasheet
Transimpedance Amplifiers - 311574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
311574
Transimpedance Amplifiers 311574
4-20mA current loop receiver,RCV420KP

4-20mA current loop receiver,RCV420KP

Supplier's Site
Transimpedance Amplifiers - 1218287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
1218287
Transimpedance Amplifiers 1218287
4-20mA current loop receiver,RCV420KP

4-20mA current loop receiver,RCV420KP

Supplier's Site
Transimpedance Amplifiers - 311574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transimpedance Amplifiers
311574P
Transimpedance Amplifiers 311574P
4-20mA current loop receiver,RCV420KP

4-20mA current loop receiver,RCV420KP

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RCV420KP - 1242104-RCV420KP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RCV420KP
1242104-RCV420KP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RCV420KP 1242104-RCV420KP
Manufacturer: Texas Instruments Win Source Part Number: 1242104-RCV420KP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Voltage - Input Offset: 1mV Family Name: RCV420KP Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Output Current per Channel: 10mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 150kHz Dual Supply Voltage (±): ±5 V ~ 18 V Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242104-RCV420KP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Voltage - Input Offset: 1mV
Family Name: RCV420KP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Output Current per Channel: 10mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 150kHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150kHz 36V 10mA Operational Amplifier IC
687-RCV420KP
150kHz 36V 10mA Operational Amplifier IC 687-RCV420KP
Sensor Interface IC, 150kHz BW, 36V, 10mA Out, PDIP Product overview: RCV420KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 36V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 36V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RCV420KP can be used for catalog matching and distributor lookup.

Sensor Interface IC, 150kHz BW, 36V, 10mA Out, PDIP Product overview: RCV420KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 36V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 36V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RCV420KP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - RCV420KP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
RCV420KP-ND
Instrumentation, Op Amps, Buffer Amps RCV420KP-ND
General Purpose Amplifier 1 Circuit 16-PDIP

General Purpose Amplifier 1 Circuit 16-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - RCV420KP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
RCV420KP
Instrumentation, OP Amps, Buffer Amps RCV420KP
IC OPAMP GP 1 CIRCUIT 16DIP

IC OPAMP GP 1 CIRCUIT 16DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - RCV420KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RCV420KP
Instrumentation, OP Amps, Buffer Amps RCV420KP
General Purpose Amplifier 1 Circuit 16-PDIP

General Purpose Amplifier 1 Circuit 16-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - RCV420KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RCV420KP
Instrumentation, OP Amps, Buffer Amps RCV420KP
General Purpose Amplifier 1 Circuit 16-PDIP

General Purpose Amplifier 1 Circuit 16-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - RCV420KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RCV420KP
Integrated Circuits (ICs) - Linear - Amplifiers RCV420KP
IC OPAMP GP 1 CIRCUIT 16DIP

IC OPAMP GP 1 CIRCUIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Transimpedance Amplifiers Transimpedance Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number RCV420KP 311574 1218287 1242104-RCV420KP 687-RCV420KP RCV420KP-ND RCV420KP RCV420KP RCV420KP
Product Name RCV420 Precision 4mA to 20mA Current Loop Receiver Transimpedance Amplifiers Transimpedance Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RCV420KP 150kHz 36V 10mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type PDIP DIP; PDIP; Pdip Rail/Tube DIP; "16-DIP (0.300"", 7.62mm)" Through Hole DIP; 16-DIP (0.300\", 7.62mm) Through Hole
Source Current (IS) 3 milliamps 3 milliamps 3 milliamps
VOS 1 millivolts 1 millivolts 1 millivolts
GBW 0.1500 MHz 0.1500 MHz 0.1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
 - CLC420AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers