Texas Instruments RC4559 Dual High-Performance Operational Amplifier RC4559D

Description
Dual High-Performance Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual High-Performance Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC4559 Dual High-Performance Operational Amplifier - RC4559D - Texas Instruments
Dallas, TX, United States
RC4559 Dual High-Performance Operational Amplifier
RC4559D
RC4559 Dual High-Performance Operational Amplifier RC4559D
Dual High-Performance Operational Amplifier 8-SOIC 0 to 70

Dual High-Performance Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1148623-RC4559D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1148623-RC4559D
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1148623-RC4559D
Win Source Part Number: 1148623-RC4559D Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 75 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 4 MHz Current - Input Bias: 40 nA Voltage - Input Offset: 2 mV Current - Supply: 3.3mA (x2 Channels) Current - Output / Channel: 10 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: RC4559DE4-ND,TEXTISR C4559D,RC4559DG4-ND, 2156-RC4559D,296-335 41-5,RC4559D-ND Base Product Number: RC4559 Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1148623-RC4559D
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 2 mV
Current - Supply: 3.3mA (x2 Channels)
Current - Output / Channel: 10 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: RC4559DE4-ND,TEXTISRC4559D,RC4559DG4-ND,2156-RC4559D,296-33541-5,RC4559D-ND
Base Product Number: RC4559
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33541-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33541-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33541-5-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 4MHz 15V SOIC Operational Amplifier IC
687-RC4559D
Dual 4MHz 15V SOIC Operational Amplifier IC 687-RC4559D
Dual Op Amp, 4MHz BW, 15V, 8-SOIC Product overview: RC4559D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4559D can be used for catalog matching and distributor lookup.

Dual Op Amp, 4MHz BW, 15V, 8-SOIC Product overview: RC4559D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4559D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RC4559D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - RC4559D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RC4559D
Instrumentation, OP Amps, Buffer Amps RC4559D
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
RC4559D
Operational Amplifiers - Op Amps RC4559D
Operational Amplifiers - Op Amps Dual Hi-Performance Op Amp

Operational Amplifiers - Op Amps Dual Hi-Performance Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - RC4559D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RC4559D
Integrated Circuits (ICs) - Linear - Amplifiers RC4559D
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4559D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RC4559D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps RC4559D
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16888734 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16888734
Linear Amplifier IC 16888734
IC, OP AMP, 4MHZ, 2V/ US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:2V/ S; SUPPLY VOLTAGE RANGE:10V TO 30V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, 4MHZ, 2V/ US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:2V/ S; SUPPLY VOLTAGE RANGE:10V TO 30V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number RC4559D 1148623-RC4559D 296-33541-5-ND 687-RC4559D RC4559D RC4559D RC4559D RC4559D RC4559D 16888734
Product Name RC4559 Dual High-Performance Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 4MHz 15V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 volts
VOS 6 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data