The SA5534PE4 is a low-noise operational amplifier in an 8-pin PDIP package with an operating temperature range of -40 to 85°C. It features a typical unity-gain bandwidth of 10 MHz, a slew rate of 13 V/μs, an equivalent input noise voltage of 3.5 nV/√Hz, and operates from ±3 V to ±20 V supply voltages. The device includes offset nulling capability, internal compensation for gains of three or greater, and input and output protection features.
Low-Noise Operational Amplifier 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5534PE4 |
| Product Name | SA5534 Low-Noise Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 8000 microamps |
| CMRR | 70 dB |
| GBW | 10 MHz |