4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105
28-W, 4-ch, 6- to 26.5-V, analog input class-D audio amplifier w/ I2C diagnostics, load dump 44-HSSOP -40 to 105 Product overview: TAS5424ATDKDRQ1G4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424ATDKDRQ1G
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
Audio Amplifiers 4-Ch Auto Dig Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5424ATDKDRQ1G4 | 742-TAS5424ATDKDRQ1G4 | TAS5424ATDKDRQ1G4-ND | TAS5424ATDKDRQ1G4 | TAS5424ATDKDRQ1G4 | TAS5424ATDKDRQ1G4 | TAS5424ATDKDRQ1G4 |
| Product Name | TAS5424A 4-Channel Automotive Digital Amplifier | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | HSSOP | Tape and Reel | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |