Texas Instruments PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps PGA2500IDBRG4

Description
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps - PGA2500IDBRG4 - Texas Instruments
Dallas, TX, United States
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps
PGA2500IDBRG4
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps PGA2500IDBRG4
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85

Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - PGA2500IDBRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PGA2500IDBRG4-ND
Instrumentation, Op Amps, Buffer Amps PGA2500IDBRG4-ND
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - PGA2500IDBRG4 - 061439-PGA2500IDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PGA2500IDBRG4
061439-PGA2500IDBRG4
Linear - Linear - Amplifiers - Audio - PGA2500IDBRG4 061439-PGA2500IDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 061439-PGA2500IDBRG4 Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Microphone Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061439-PGA2500IDBRG4
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Dimension: 28-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Audio Amplifier - 742-PGA2500IDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Audio Amplifier
742-PGA2500IDBRG4
SSOP Audio Amplifier 742-PGA2500IDBRG4
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85 Product overview: PGA2500IDBRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2500IDBRG4 can be used for catalog matching and distributor lookup.

Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85 Product overview: PGA2500IDBRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2500IDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - PGA2500IDBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PGA2500IDBRG4
Audio Amplifiers PGA2500IDBRG4
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA2500IDBRG4
Integrated Circuits (ICs) - Linear - Amplifiers PGA2500IDBRG4
IC AMP CLASS AB MONO 28SSOP

IC AMP CLASS AB MONO 28SSOP

Supplier's Site
Linear - Amplifiers - Audio - PGA2500IDBRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PGA2500IDBRG4
Linear - Amplifiers - Audio PGA2500IDBRG4
IC AMP CLASS AB MONO 28SSOP

IC AMP CLASS AB MONO 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number PGA2500IDBRG4 PGA2500IDBRG4-ND 061439-PGA2500IDBRG4 742-PGA2500IDBRG4 PGA2500IDBRG4 PGA2500IDBRG4 PGA2500IDBRG4
Product Name PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Audio - PGA2500IDBRG4 SSOP Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Standards and Certifications RoHS
Package Type SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SSOP; SOP; 28-SSOP Tape and Reel SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width) 28-SSOP (0.209, 5.30mm Width)
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC409AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers