The RC4558 is a dual general-purpose operational amplifier with a gain bandwidth product of 4 MHz typical, low noise of 6.5 nV/√Hz at 10 kHz, and total harmonic distortion plus noise of 0.0001% at 1 kHz. It operates from a supply voltage range of 10 V to 30 V, requires no external frequency compensation, and is available in an 8-pin TSSOP package measuring 3 mm by 6.4 mm. The device supports operating temperatures from -40 °C to 85 °C for the industrial grade variants and features no latch-up and matched gain and phase between amplifiers.
Dual General-Purpose Operational Amplifier 8-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4558PWG4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 70 dB |
| GBW | 3 MHz |