Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
3-Ch Audio Amp, 170MHz BW, 900V/µs SR, 14-SOIC Product overview: SN10503D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 900V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 170MHz, 900V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10503D can be used for catalog matching and distributor lookup.
Video Amp, 3 Voltage Feedback 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1252268-SN10503D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Video Amplifier, 3 Channel(s), 3 Func, PDSO14
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 14SOIC
Video Amp 3 Voltage Feedback 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN10503D | 737-SN10503D | 296-14778-5-ND | 1252268-SN10503D | SN10503D | SN10503D | SN10503D | SN10503D |
| Product Name | SN10503 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | 170MHz 900V SOIC Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN10503D | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | 2.7 to 16 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |