4-Channel Automotive Digital Amplifiers 64-HTQFP -40 to 105
Automotive, 28-W, 4-ch, 6- to 24-V analog SE input Class-D audio amplifier w/ I2C diag & load dump 64-HTQFP -40 to 105 Product overview: TAS5414BTPHDQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414BTPHDQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054677-TAS5414BTPHDQ
Packaging: Tube/Rail
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 150W x 2 @ 2 Ohm; 79W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Audio Amplifiers 4Ch Auto Dig Amp
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
IC AMP CLASS D QUAD 150W 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5414BTPHDQ1 | 742-TAS5414BTPHDQ1 | 054677-TAS5414BTPHDQ1 | 296-36730-5-ND | TAS5414BTPHDQ1 | TAS5414BTPHDQ1 | TAS5414BTPHDQ1 |
| Product Name | TAS5414B-Q1 4-Channel Automotive Digital Amplifiers | Automotive Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5414BTPHDQ1 | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | HSSOP,HTQFP | Rail/Tube | QFP; 64-HTQFP (14x14) | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | AEC-Q100 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 24 to 6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |