The RC4560 Dual Audio Operational Amplifier from Texas Instruments is designed for high-performance audio applications. It operates with a supply voltage range of ±2 V to ±18 V and features a typical slew rate of 5.5 V/µs, making it suitable for driving loads of up to 20 V peak-to-peak into 400-,Ѷ loads. The amplifier exhibits low noise characteristics with a typical noise voltage of 1.2 mVrms and a total harmonic distortion (THD) of 0.05%, ensuring high fidelity in audio signal processing. With a gain-bandwidth product of 15 MHz and a large-signal differential voltage amplification of 100 dB, the RC4560 is well-suited for applications such as audio preamplifiers, active filters, and headphone amplifiers. It operates effectively over a temperature range of -40°C to 85°C, making it versatile for various environmental conditions. The device is available in multiple package options, including TSSOP, which facilitates integration into compact designs.
Dual Audio Operational Amplifier 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4560IPWE4 |
| Product Name | RC4560 Dual Audio Operational Amplifier |