Texas Instruments PGA204 Programmable Gain Instrumentation Amplifier PGA204AU

Description
Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA204 Programmable Gain Instrumentation Amplifier - PGA204AU - Texas Instruments
Dallas, TX, United States
PGA204 Programmable Gain Instrumentation Amplifier
PGA204AU
PGA204 Programmable Gain Instrumentation Amplifier PGA204AU
Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85

Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - PGA204AU-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PGA204AU-ND
Instrumentation, Op Amps, Buffer Amps PGA204AU-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation Amplifiers - 288913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
288913
Instrumentation Amplifiers 288913
Instrumentation amplifier,PGA204AU SOL16

Instrumentation amplifier,PGA204AU SOL16

Supplier's Site
Instrumentation Amplifiers - 1218274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1218274
Instrumentation Amplifiers 1218274
Instrumentation amplifier,PGA204AU SOL16

Instrumentation amplifier,PGA204AU SOL16

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AU - 026681-PGA204AU - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AU
026681-PGA204AU
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AU 026681-PGA204AU
Manufacturer: Texas Instruments Win Source Part Number: 026681-PGA204AU Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Family Name: PGA204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 5.2mA Channel Output Current: 23mA Alternative Parts (Cross-Reference): 5962-88539012A; 5962-8863001VKA; AMP02FS; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 026681-PGA204AU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Family Name: PGA204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 23mA
Alternative Parts (Cross-Reference): 5962-88539012A; 5962-8863001VKA; AMP02FS;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V SOIC Operational Amplifier IC
687-PGA204AU
Dual 1MHz 18V SOIC Operational Amplifier IC 687-PGA204AU
1MHz Inst Amp, 18V Dual Supply, 75dB CMRR, SOIC Product overview: PGA204AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204AU can be used for catalog matching and distributor lookup.

1MHz Inst Amp, 18V Dual Supply, 75dB CMRR, SOIC Product overview: PGA204AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA204AU - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
PGA204AU
Instrumentation, OP Amps, Buffer Amps PGA204AU
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA204AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA204AU
Instrumentation, OP Amps, Buffer Amps PGA204AU
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA204AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA204AU
Instrumentation, OP Amps, Buffer Amps PGA204AU
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now
Amp Instrument Prog Gain, Soic16; Msl Texas Instruments - 28AH4692 - Newark, An Avnet Company
Chicago, IL, United States
Amp Instrument Prog Gain, Soic16; Msl Texas Instruments
28AH4692
Amp Instrument Prog Gain, Soic16; Msl Texas Instruments 28AH4692
AMP INSTRUMENT PROG GAIN, SOIC16; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AMP INSTRUMENT PROG GAIN, SOIC16; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - PGA204AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA204AU
Integrated Circuits (ICs) - Linear - Amplifiers PGA204AU
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number PGA204AU PGA204AU-ND 288913 026681-PGA204AU 687-PGA204AU PGA204AU PGA204AU 28AH4692 PGA204AU
Product Name PGA204 Programmable Gain Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AU Dual 1MHz 18V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Amp Instrument Prog Gain, Soic16; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
Slew Rate 0.3000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 9 to 36 volts 9 volts 9 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details