The RC4559 is a dual high-performance operational amplifier characterized for operation from 0°C to 70°C, available in an 8-pin SOIC package measuring 4.90 mm × 3.90 mm. It features a unity-gain bandwidth of 4 MHz typical, a slew rate of 1.5 V/µs typical, and an equivalent input noise voltage of 2 µV/√Hz maximum from 20 Hz to 20 kHz. The device requires no frequency compensation, has no latch-up, and supports a wide common-mode input voltage range. Both amplifiers exhibit matched gain and offset characteristics. The RC4559DR variant, which matches the part number suffix, is supplied taped and reeled with a moisture sensitivity level of 1 and a lead finish of NIPDAU.
Dual High-Performance Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4559DRG4 |
| Product Name | RC4559 Dual High-Performance Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 80 dB |
| GBW | 4 MHz |