100-W Mono Digital Amplifier Power Stage 36-HSSOP -40 to 85
100-W mono, 0- to 32-V supply, PWM input open loop Class-D audio amplifier 36-HSSOP -40 to 85 Product overview: TAS5121IDKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5121IDKD can be used for catalog matching and distributor lookup.
Audio Amplifier, 100W, 2 Channel(s), 1 Func, PDSO36
Manufacturer: Texas Instruments
Win Source Part Number: 1264059-TAS5121IDKD
Series: PurePath Digital
Packaging: Tube
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 100W x 1 @ 4 Ohm
Family Name: TAS5121
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-HSSOP
Alternative Parts (Cross-Reference): TAS5121IDKDRE4; TAS5121IDKDR; TAS5121IDKDE4;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
IC AMP CLASS D MONO 100W 36HSSOP
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
Audio Amplifiers Digital Amplifier Power Stage
IC AMP CLASS D MONO 100W 36HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5121IDKD | 742-TAS5121IDKD | TAS5121IDKD | 1264059-TAS5121IDKD | 296-17474-5-ND | TAS5121IDKD | TAS5121IDKD | TAS5121IDKD | TAS5121IDKD |
| Product Name | TAS5121I 100-W Mono Digital Amplifier Power Stage | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5121IDKD | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP | Rail/Tube | SSOP; SOP; HSSOP36 | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | |||
| RoHS Compliant | RoHS | RoHS | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Standards | RoHS |