4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 141427-TAS5414ATDKDQ
Packaging: Tube/Rail
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Alternative Parts (Cross-Reference): TAS5414ATPHDQ1; TAS5414ATDKDRQ1; TAS5414ATDKDQ1G4;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Audio Amplifiers 4-Ch Auto Dig Amps
IC AMP CLASS D QUAD 116W 36HSSOP
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5414ATDKDQ1 | 296-22674-5-ND | 141427-TAS5414ATDKDQ1 | TAS5414ATDKDQ1 | TAS5414ATDKDQ1 | TAS5414ATDKDQ1 |
| Product Name | TAS5414A 4-Channel Automotive Digital Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5414ATDKDQ1 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | ||
| Output Power | 116 watts | 116 watts | 116 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |