Texas Instruments RC4558 Dual General-Purpose Operational Amplifier RC4558DE4

Description
Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC4558 Dual General-Purpose Operational Amplifier - RC4558DE4 - Texas Instruments
Dallas, TX, United States
RC4558 Dual General-Purpose Operational Amplifier
RC4558DE4
RC4558 Dual General-Purpose Operational Amplifier RC4558DE4
Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70

Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
3MHz 15V SOIC Operational Amplifier IC
687-RC4558DE4
3MHz 15V SOIC Operational Amplifier IC 687-RC4558DE4
2-Ch Op Amp, 3MHz BW, 15V, 8-SOIC, General Purpose Product overview: RC4558DE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558DE4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 3MHz BW, 15V, 8-SOIC, General Purpose Product overview: RC4558DE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558DE4 - 1209397-RC4558DE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558DE4
1209397-RC4558DE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558DE4 1209397-RC4558DE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209397-RC4558DE4 Length: 4.9 mm Number of Circuits: 2 Operating Supply Voltage: 15 V Thickness: 1.58 mm Height: 1.75 mm Bandwidth: 3 MHz Slew Rate: 1.7 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 500 nA Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 2.5 mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 5.6 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 5 V Voltage Gain: 109.54 dB Input Offset Voltage (Vos): 500 µV Nominal Gain Bandwidth Product: 3 MHz Max I/O Voltage: 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209397-RC4558DE4
Length: 4.9 mm
Number of Circuits: 2
Operating Supply Voltage: 15 V
Thickness: 1.58 mm
Height: 1.75 mm
Bandwidth: 3 MHz
Slew Rate: 1.7 V/µs
Gain Bandwidth Product: 3 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 500 nA
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 2.5 mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 5.6 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 5 V
Voltage Gain: 109.54 dB
Input Offset Voltage (Vos): 500 µV
Nominal Gain Bandwidth Product: 3 MHz
Max I/O Voltage: 6 mV

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
RC4558DE4
Operational Amplifiers - Op Amps RC4558DE4
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp

Operational Amplifiers - Op Amps Dual General-Purpose Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number RC4558DE4 687-RC4558DE4 1209397-RC4558DE4 RC4558DE4
Product Name RC4558 Dual General-Purpose Operational Amplifier 3MHz 15V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558DE4 Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 15 volts
VOS 6 millivolts 0.5000 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data