Texas Instruments TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers TAS5424BTDKDRQ1

Description
TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105
Request a Quote Datasheet
Description
TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers - TAS5424BTDKDRQ1 - Texas Instruments
Dallas, TX, United States
TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers
TAS5424BTDKDRQ1
TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers TAS5424BTDKDRQ1
TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105

TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers 44-HSSOP -40 to 105

Buy Now Datasheet
Audio Amplifiers - 296-40558-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-40558-2-ND
Audio Amplifiers 296-40558-2-ND
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Buy Now Datasheet
Automotive Audio Amplifier - 742-TAS5424BTDKDRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Audio Amplifier
742-TAS5424BTDKDRQ1
Automotive Audio Amplifier 742-TAS5424BTDKDRQ1
Automotive, 28-W, 4-ch, 6- to 24-V analog input Class-D audio amplifier w/ I2C diag, load dump 44-HSSOP -40 to 105 Product overview: TAS5424BTDKDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424BTDKDRQ1 can be used for catalog matching and distributor lookup.

Automotive, 28-W, 4-ch, 6- to 24-V analog input Class-D audio amplifier w/ I2C diag, load dump 44-HSSOP -40 to 105 Product overview: TAS5424BTDKDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424BTDKDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TAS5424BTDKDRQ1 - 1105480-TAS5424BTDKDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5424BTDKDRQ1
1105480-TAS5424BTDKDRQ1
Linear - Linear - Amplifiers - Audio - TAS5424BTDKDRQ1 1105480-TAS5424BTDKDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1105480-TAS5424BTDKD RQ1 Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 150W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 44-HSSOP Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: 6 V to 24 V Alternative Parts (Cross-Reference): TAS5424BTDKERQ1; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1105480-TAS5424BTDKDRQ1
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 150W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 6 V to 24 V
Alternative Parts (Cross-Reference): TAS5424BTDKERQ1;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - TAS5424BTDKDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TAS5424BTDKDRQ1
Audio Amplifiers TAS5424BTDKDRQ1
IC AMP CLASS D QUAD 150W 44HSSOP

IC AMP CLASS D QUAD 150W 44HSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5424BTDKDRQ1
Audio Amplifiers TAS5424BTDKDRQ1
Audio Amplifiers Four-CH Auto Digital Amps

Audio Amplifiers Four-CH Auto Digital Amps

Buy Now Datasheet
Linear - Amplifiers - Audio - TAS5424BTDKDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5424BTDKDRQ1
Linear - Amplifiers - Audio TAS5424BTDKDRQ1
IC AMP CLASS D QUAD 150W 44HSSOP

IC AMP CLASS D QUAD 150W 44HSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5424BTDKDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TAS5424BTDKDRQ1
IC AMP CLASS D QUAD 150W 44HSSOP

IC AMP CLASS D QUAD 150W 44HSSOP

Supplier's Site
Audio Amplifiers - TAS5424BTDKDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5424BTDKDRQ1
Audio Amplifiers TAS5424BTDKDRQ1
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number TAS5424BTDKDRQ1 296-40558-2-ND 742-TAS5424BTDKDRQ1 1105480-TAS5424BTDKDRQ1 TAS5424BTDKDRQ1 TAS5424BTDKDRQ1 TAS5424BTDKDRQ1 TAS5424BTDKDRQ1 TAS5424BTDKDRQ1
Product Name TAS5424B-Q1 TAS5414B-Q1, TAS5424B-Q1 Four-Channel Automotive Digital Amplifiers Audio Amplifiers Automotive Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5424BTDKDRQ1 Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type HSSOP "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" Tape and Reel SSOP; SOP; 44-HSSOP Surface Mount 44-BSSOP (0.433, 11.00mm Width) Exposed Pad SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Features Thermal Shutdown Protection
Supply Voltage (VS) 6 to 24 volts 6 to 24 volts 6 to 24 volts 24 to 6 volts 6 to 24 volts
Output Power 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data