315-W Mono Digital Amplifier Power Stage 36-HSSOP 0 to 70
TAS5261 315-W Mono Digital Amplifier Power Stage
315-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5261DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5261DKD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264071-TAS5261DKD
Series: PurePath Digital
Packaging: Tube
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 400W x 1 @ 3 Ohm
Family Name: TAS5261
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-HSSOP
Alternative Parts (Cross-Reference): TAS5261DKDR; TAS5261DKDRG4;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
Audio Amplifiers 315-W Mono BTL Digital Power Stage
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
IC AMP CLASS D MONO 400W 36HSSOP
IC AMP CLASS D MONO 400W 36HSSOP
IC AMP CLASS D MONO 400W 36HSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TAS5261DKD | TAS5261DKD | 742-TAS5261DKD | 1264071-TAS5261DKD | 296-20729-5-ND | TAS5261DKD | TAS5261DKD | TAS5261DKD | TAS5261DKD | TAS5261DKD |
| Product Name | TAS5261 315-W Mono Digital Amplifier Power Stage | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5261DKD | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | HSSOP | SSOP; SOP; HSSOP36 | Rail/Tube | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | Surface Mount | |||
| Standards | RoHS | |||||||||
| Life Cycle Stage | Obsolete | Removed | ||||||||
| RoHS Compliant | RoHS | RoHS |