Zero Drift, HV Programmable Gain Amplifier 24-TSSOP -40 to 125
Zero Drift, HV Programmable Gain Amplifier 24-TSSOP -40 to 125 Product overview: PGA280AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA280AIPWR can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Differential 24-TSSOP
Programmable Gain Amplifier 1 Circuit Differential 24-TSSOP
Programmable Gain Amplifier 1 Circuit Differential 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026692-PGA280AIPWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Programmable Gain
Slew Rate: 2 V/μs
Current - Input Bias: 800pA
Voltage - Input Offset: 50μV
Family Name: PGA280
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 6MHz
Alternative Parts (Cross-Reference): PGA280AIPW;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OPAMP PGA 1 CIRCUIT 24TSSOP
IC OPAMP PGA 1 CIRCUIT 24TSSOP
Special Purpose Amplifiers Zero Drift HV Progr. Gain Amp
Programmable Gain Amplifier 1 Circuit Differential 24-TSSOP
IC OPAMP PGA 1 CIRCUIT 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA280AIPWR | 687-PGA280AIPWR | 296-43608-2-ND | 026692-PGA280AIPWR | PGA280AIPWR | PGA280AIPWR | PGA280AIPWR | PGA280AIPWR | PGA280AIPWR |
| Product Name | PGA280 Zero Drift, HV Programmable Gain Amplifier | TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA280AIPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | TSSOP | Tape and Reel | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-TSSOP | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 36 volts | 10 volts | |||||
| Quiescent Current (IQ) | 70 microamps |