Amplifier IC 1-Channel (Mono) Class D 26-VQFN-HR (4x3.5)
Amplifier IC 1-Channel (Mono) Class D 26-VQFN-HR (4x3.5)
Amplifier IC 1-Channel (Mono) Class D 26-VQFN-HR (4x3.5)
IC AMP CLASS D MONO 20W 26VQFN
IC AMP CLASS D MONO 20W 26VQFN
Audio Amplifiers 20W Digital Input Smart Amp with I/V Sense for Speaker Protection and 4.5-18V Supply Voltage Range 26-VQFN-HR -40 to 85
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-48856-1-ND | TAS2770RJQT | TAS2770RJQT | TAS2770RJQT | TAS2770RJQT |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 16 to 1.65 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |