Manufacturer: Texas Instruments
Win Source Part Number: 1264033-TAS2555YZR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 42-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 1.95V
Max Output Power x Channels at Load: 5.7W x1 at 4Ohm
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
IC AMP CLASS D MONO 5.7W 42DSBGA
IC AMP CLASS D MONO 5.7W 42DSBGA
Audio Amplifiers 5.7W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 8.5V Class-H Boost 42-DSBGA -40 to 85
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1264033-TAS2555YZR | 296-48303-1-ND | TAS2555YZR | TAS2555YZR | TAS2555YZR | TAS2555YZR |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS2555YZR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | ||
| Output Power | 5.7 watts | 5.7 watts | 5.7 watts | 5.7 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Features | Thermal Shutdown Protection |