The TAS5414A is a four-channel digital amplifier for automotive applications, designed for use in head units and external amplifier modules. It uses single-ended analog inputs and is packaged in a 36-pin PSOP3 (DKD) Power SOP package with a heat slug. The device operates from an 8 V to 22 V supply, delivers up to 28 W per channel into 4 Ω at 14.4 V, and up to 116 W per channel into 2 Ω in PBTL mode at 21 V. It features THD+N below 0.02% at 1 kHz and 1 W into 4 Ω, integrated load diagnostics, overtemperature and overvoltage protection, and complies with AEC-Q100 standards. The operating ambient temperature range is -40°C to 105°C.
4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
Audio Amplifiers 4-Ch Auto Dig Amps
IC AMP CLASS D QUAD 116W 36HSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5414ATDKDQ1G4 | TAS5414ATDKDQ1G4-ND | TAS5414ATDKDQ1G4 | TAS5414ATDKDQ1G4 | TAS5414ATDKDQ1G4 | TAS5414ATDKDQ1G4 |
| Product Name | TAS5414A 4-Channel Automotive Digital Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | |||
| Output Power | 116 watts | 116 watts | 116 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |