Manufacturer: Texas Instruments
Win Source Part Number: 1319583-TAS2110RPPT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Features: I²C, I²S
Standard Package: 250
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 32Ohm; 5W x 1 @ 80Ohm; 6.1W x 1 @ 4Ohm
Voltage - Supply: 1.65V ~ 1.95V
Supplier Device Package: 32-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TAS2110RPPTDKR,2
Base Product Number: TAS2110
RoHS Status: ROHS3 Compliant
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
CLASS D AMP
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1319583-TAS2110RPPT | 296-TAS2110RPPTDKR-ND | TAS2110RPPT | TAS2110RPPT | TAS2110RPPT | TAS2110RPPT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | ||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |