The RC4558 is a dual general-purpose operational amplifier with a gain bandwidth product of 4MHz typical, low noise of 6.5nV/√Hz typical at 10kHz, and total harmonic distortion plus noise of 0.0001% at 1kHz. It operates from a supply voltage range of 10V to 30V and requires no external frequency compensation. The RC4558IDRG4 variant, as an industrial-grade device, supports an operating temperature range of -40°C to 85°C and is packaged in an 8-pin SOIC package measuring 4.9mm × 6mm. The part includes internal frequency compensation and is designed for voltage-follower applications with high common-mode input voltage range and no latch-up.
Dual General-Purpose Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1091600-RC4558IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 2.5mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Differential 8-SOIC
2-Ch Op Amp, 3MHz GBW, 15V, 8-SOIC Product overview: RC4558IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558IDRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Gen-Purp Op Amp
General Purpose Amplifier 2 Circuit Differential 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558IDRG4 | 1091600-RC4558IDRG4 | RC4558IDRG4-ND | 687-RC4558IDRG4 | RC4558IDRG4 | RC4558IDRG4 | RC4558IDRG4 | RC4558IDRG4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558IDRG4 | Instrumentation, Op Amps, Buffer Amps | 3MHz 15V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | ||||
| VOS | 6 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |