Texas Instruments High-Performance Analog Audio Amplifiers TAS5110DAD

Description
TAS5110 - Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
Request a Quote Datasheet
Description
TAS5110 - Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TAS5110DAD - Rochester Electronics
Newburyport, MA, United States
TAS5110 - Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32

TAS5110 - Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32

Supplier's Site Datasheet
Audio Amplifiers - 296-12996-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-12996-5-ND
Audio Amplifiers 296-12996-5-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5110DAD - 124167-TAS5110DAD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5110DAD
124167-TAS5110DAD
Linear - Linear - Amplifiers - Audio - TAS5110DAD 124167-TAS5110DAD
Manufacturer: Texas Instruments Win Source Part Number: 124167-TAS5110DAD Packaging: Tube/Rail Type: Class D Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-HTSSOP Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124167-TAS5110DAD
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 50W HTSSOP Audio Amplifier - 742-TAS5110DAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50W HTSSOP Audio Amplifier
742-TAS5110DAD
Dual 50W HTSSOP Audio Amplifier 742-TAS5110DAD
50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, GREEN, PLASTIC, HTSSOP-32 Product overview: TAS5110DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110DAD can be used for catalog matching and distributor lookup.

50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, GREEN, PLASTIC, HTSSOP-32 Product overview: TAS5110DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110DAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TAS5110DAD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5110DAD
Audio Amplifiers TAS5110DAD
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5110DAD
Integrated Circuits (ICs) - Linear - Amplifiers TAS5110DAD
IC AMP CLASS D STER 50W 32HTSSOP

IC AMP CLASS D STER 50W 32HTSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TAS5110DAD 296-12996-5-ND 124167-TAS5110DAD 742-TAS5110DAD TAS5110DAD TAS5110DAD
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5110DAD Dual 50W HTSSOP Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP32 "32-PowerTSSOP (0.240"", 6.10mm Width)" SSOP; SOP; TSSOP; 32-HTSSOP Rail/Tube SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) 32-PowerTSSOP (0.240, 6.10mm Width)
Life Cycle Stage Obsolete Removed
Features Thermal Shutdown Protection
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data