Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1242048-RC4558PS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DUAL OP-AMP, 7500uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO8, SOP-8 Product overview: RC4558PS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558PS can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Differential 8-SO
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558PS | 1242048-RC4558PS | 687-RC4558PS | RC4558PS | RC4558PS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558PS | Dual 3MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||
| Package Type | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Life Cycle Stage | Obsolete | Active | Active | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Number of Pins | 8 |