4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105
4-Ch 90W Automotive Audio Amp, 8-22V, 32dB Gain, 2R Load, HSSOP Product overview: TAS5414ATDKDMQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 90W, 22V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 90W, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414ATDKDMQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144604-TAS5414ATDKDM
Packaging: Tube/Rail
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
Audio Amplifiers 4-Ch Auto Dig Amps
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5414ATDKDMQ1 | 742-TAS5414ATDKDMQ1 | 144604-TAS5414ATDKDMQ1 | 296-22042-5-ND | TAS5414ATDKDMQ1 | TAS5414ATDKDMQ1 | TAS5414ATDKDMQ1 | TAS5414ATDKDMQ1 |
| Product Name | TAS5414A 4-Channel Automotive Digital Amplifiers | Automotive 90W 22V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5414ATDKDMQ1 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | Rail/Tube | SSOP; SOP; 36-HSSOP | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad |