Zero Drift, HV Programmable Gain Amplifier 24-TSSOP -40 to 125
Texas Instruments,PGA280AI
Texas Instruments,PGA280AI
Texas Instruments,PGA280AI
Inst Amp, 4 Ch, 6MHz BW, 140dB CMRR, 36V, TSSOP Product overview: PGA280AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA280AIPW can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Differential 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144359-PGA280AIPW
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Programmable Gain
Slew Rate: 2 V/μs
Current - Input Bias: 800pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 6MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC OPAMP PGA 1 CIRCUIT 24TSSOP
IC, INSTRUMENT AMP, 6MHZ, 140DB, TSSOP24; No. of Amplifiers:3 Amplifier; Input Offset Voltage:15µV; Slew Rate:1V/µs; Bandwidth:6MHz; Supply Voltage Range:10V to 38V; Amplifier Case Style:TSSOP; No. of Pins:24Pins; Amplifier RoHS Compliant: Yes
Programmable Gain Amplifier 1 Circuit Differential 24-TSSOP
Special Purpose Amplifiers Zero Drift HV Progr. Gain Amp
INSTRUMENTATION AMPLIFIER, 4 FUNC, 15UV OFFSET-MAX, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP PGA 1 CIRCUIT 24TSSOP
IC OPAMP PGA 1 CIRCUIT 24TSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA280AIPW | 8143742 | 8143742P | 687-PGA280AIPW | 296-25143-5-ND | 144359-PGA280AIPW | PGA280AIPW | 37AJ0501 | PGA280AIPW | PGA280AIPW | 21304071 | PGA280AIPW | PGA280AIPW |
| Product Name | PGA280 Zero Drift, HV Programmable Gain Amplifier | Instrumentation Amplifiers | Instrumentation Amplifiers | 6MHz 36V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA280AIPW | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Instrument Amp, 6Mhz, 140Db, Tssop24; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | Rail/Tube | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-TSSOP | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | ||||
| RoHS Compliant | RoHS | RoHS | |||||||||||
| Supply Voltage (VS) | 40 volts | 10 to 36 volts | 10 to 36 volts | 10 volts | 10 volts | ||||||||
| Standards | RoHS | RoHS |