4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105
28-W, 4-ch, 6- to 26.5-V, analog input class-D audio amplifier w/ I2C diagnostics, load dump 44-HSSOP -40 to 105 Product overview: TAS5424ATDKDRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424ATDKDRQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1264090-TAS5424ATDKD
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 22 V
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5424ATDKDRQ1G4; TAS5424ATDKDRQ1;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AMP CLASS D QUAD 116W 44HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
Audio Amplifiers 4-Ch Auto Dig Amp
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TAS5424ATDKDRQ1 | 742-TAS5424ATDKDRQ1 | 296-22067-2-ND | 1264090-TAS5424ATDKDRQ1 | TAS5424ATDKDRQ1 | TAS5424ATDKDRQ1 | TAS5424ATDKDRQ1 | TAS5424ATDKDRQ1 | TAS5424ATDKDRQ1 |
| Product Name | TAS5424A 4-Channel Automotive Digital Amplifier | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5424ATDKDRQ1 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP | Tape and Reel | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | Surface Mount | |||
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |