Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Win Source Part Number: 1260597-TAS2110RPPR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: I²C, I²S
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 32Ohm; 5W x 1 @ 80Ohm; 6.1W x 1 @ 4Ohm
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 32-PowerVFQFN
Supplier Device Package: 32-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TAS2110RPPRDKR,2
Base Product Number: TAS2110
Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
CLASS D AMP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-TAS2110RPPRDKR-ND | 1260597-TAS2110RPPR | TAS2110RPPR | TAS2110RPPR | TAS2110RPPR | TAS2110RPPR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | ||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |