Texas Instruments PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps PGA2505IDBR

Description
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps - PGA2505IDBR - Texas Instruments
Dallas, TX, United States
PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps
PGA2505IDBR
PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps PGA2505IDBR
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85

Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46323-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46323-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46323-2-ND
Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46323-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46323-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46323-6-ND
Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46323-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46323-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46323-1-ND
Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - PGA2505IDBR - 1087726-PGA2505IDBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PGA2505IDBR
1087726-PGA2505IDBR
Linear - Linear - Amplifiers - Audio - PGA2505IDBR 1087726-PGA2505IDBR
Manufacturer: Texas Instruments Win Source Part Number: 1087726-PGA2505IDBR Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Microphone, SPI Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Dimension: 24-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: ±4.75 V to 5.25 V Alternative Parts (Cross-Reference): PGA2505IDB; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087726-PGA2505IDBR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Microphone, SPI
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Dimension: 24-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Alternative Parts (Cross-Reference): PGA2505IDB;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PGA2505IDBR - Rochester Electronics
Newburyport, MA, United States
Audio Preamplifier, 1 Channel(s), 1 Func, PDSO24

Audio Preamplifier, 1 Channel(s), 1 Func, PDSO24

Supplier's Site Datasheet
Singapore, Singapore
SSOP Audio Amplifier
742-PGA2505IDBR
SSOP Audio Amplifier 742-PGA2505IDBR
Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85 Product overview: PGA2505IDBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2505IDBR can be used for catalog matching and distributor lookup.

Gain Range: 0dB, and 9dB to 60dB, in 3dB steps 24-SSOP -40 to 85 Product overview: PGA2505IDBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2505IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - PGA2505IDBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PGA2505IDBR
Linear - Amplifiers - Audio PGA2505IDBR
IC AMP CLASS AB MONO 24SSOP

IC AMP CLASS AB MONO 24SSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA2505IDBR
Integrated Circuits (ICs) - Linear - Amplifiers PGA2505IDBR
IC AMP CLASS AB MONO 24SSOP

IC AMP CLASS AB MONO 24SSOP

Supplier's Site
Audio Amplifiers - PGA2505IDBR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
PGA2505IDBR
Audio Amplifiers PGA2505IDBR
IC AMP CLASS AB MONO 24SSOP

IC AMP CLASS AB MONO 24SSOP

Supplier's Site Datasheet
Audio Amplifiers - PGA2505IDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PGA2505IDBR
Audio Amplifiers PGA2505IDBR
Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Amplifier IC 1-Channel (Mono) Class AB 24-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips
Product Number PGA2505IDBR 296-46323-2-ND 1087726-PGA2505IDBR PGA2505IDBR 742-PGA2505IDBR PGA2505IDBR PGA2505IDBR PGA2505IDBR PGA2505IDBR
Product Name PGA2505 Gain Range: 0dB, and 9dB to 60dB, in 3dB steps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Audio - PGA2505IDBR SSOP Audio Amplifier Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type SSOP SSOP; "24-SSOP (0.209"", 5.30mm Width)" SSOP; SOP; 24-SSOP SSOP; SOP; SSOP24 Tape and Reel 24-SSOP (0.209, 5.30mm Width) Surface Mount SSOP; SOP; 24-SSOP (0.209\", 5.30mm Width)
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KUE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
5 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers