Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
10W CLASS-D SMART AMP W/ DSP
10W CLASS-D SMART AMP W/ DSP
Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.63x2.46)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-TAS2564YBGTCT-ND | TAS2564YBGT | TAS2564YBGT | TAS2564YBGT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | |
| Output Power | 7 watts | 7 watts | 7 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |