The RC4558 is a dual general-purpose operational amplifier with a 4MHz gain-bandwidth product, 6.5nV/√Hz input voltage noise at 10kHz, and 0.0001% THD+N distortion at 1kHz. It operates from ±5V to ±15V supply voltages with a 94dB common-mode rejection ratio and a 2.2V/μs slew rate. Internal frequency compensation eliminates the need for external components. The device is available in multiple packages including SOIC (4.9mm × 6mm), VSSOP (3mm × 4.9mm), PDIP (9.81mm × 9.43mm), TSSOP (3mm × 6.4mm), and SOP (6.2mm × 7.8mm), and supports operating temperatures of 0 to 70°C or -40 to 85°C depending on variant.
Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4558DG4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 70 dB |