The SA5534DR is a low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm by 3.91mm, with an operating temperature range of -40 to 85°C. It features a typical input noise voltage of 3.5nV/√Hz, a unity-gain bandwidth of 10MHz, a slew rate of 13V/μs, and a common-mode rejection ratio of 100dB. The device operates from ±3V to ±20V supply voltages and includes internal compensation for gains of three or higher, along with offset nulling and external compensation capabilities. It offers output short-circuit protection and input-protection diodes.
Low-Noise Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
10MHz Low-Noise Op Amp, 1-Ch, 15V, 8-SOIC Product overview: SA5534DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5534DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1094334-SA5534DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Operational Amplifiers - Op Amps Low-Noise Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SA5534DR | 296-SA5534DRTR-ND | 687-SA5534DR | 1094334-SA5534DR | SA5534DR | SA5534DR | SA5534DR | SA5534DR |
| Product Name | SA5534 Low-Noise Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 10MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5534DR | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | |||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 8000 microamps | |||||||
| CMRR | 70 dB |