The RC4580 is a dual operational amplifier designed for audio applications such as preamplifiers, active filters, and headphone amplifiers. It operates from ±2V to ±18V, has a gain bandwidth product of 12MHz, a slew rate of 5V/μs, and a voltage noise of 0.8μVrms. The part is available in an 8-pin TSSOP package measuring 3.0mm × 4.4mm, with an operating temperature range of -40°C to 125°C. It is pin-compatible with LM833, NE5532, and NJM4558/9 devices, and meets RoHS standards with a lead finish of NIPDAU and a moisture sensitivity level of 1 at 260°C peak reflow.
Dual Audio Operational Amplifier 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 062403-RC4580IPWRE4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Dual Op Amp, 12MHz BW, 500uV Vos, 80dB CMRR, TSSOP-8 Product overview: RC4580IPWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, TSSOP, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-RC4580IPWRE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4580IPWRE4 | 062403-RC4580IPWRE4 | 742-RC4580IPWRE4 |
| Product Name | RC4580 Dual Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IPWRE4 | Dual 12MHz TSSOP Operational Amplifier IC |
| Supply Voltage (VS) | 4 to 32 volts | 4 to 32 volts | 4 to 32 volts |
| VOS | 3 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 4500 microamps | ||
| CMRR | 80 dB | ||
| GBW | 12 MHz | 12 MHz |