Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125
Operational Amplifier, 1 Func, 850uV Offset-Max, CMOS, PDSO5
Operational Amplifier, 1 Func, 850uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125 Product overview: SM73308MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SM73308MG/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 970272-SM73308MG/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SolarMagic™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 0.23 pA
Voltage - Input Offset: 250 µV
Current - Supply: 600µA
Current - Output / Channel: 75 mA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-40496-2,TEXTISSM
Base Product Number: SM73308
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | SM73308MG/NOPB | SM73308MG/NOPB | 296-40496-2-ND | 687-SM73308MG/NOPB | 970272-SM73308MG/NOPB | SM73308MG/NOPB | SM73308MG/NOPB | SM73308MG/NOPB | SM73308MG/NOPB |
| Product Name | SM73308 Low Offset, Low Noise, RRO Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||||
| VOS | 0.8500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 960 microamps | ||||||||
| CMRR | 80 dB |